Kyocera Corporation Tantalum Capacitors F930G686MAA

Description
68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F930G686MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F930G686MAAAVX-ND
Tantalum Capacitors F930G686MAAAVX-ND
68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930G686MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G686MAA
Tantalum Capacitors F930G686MAA
CAP TANT 68UF 20% 4V 1206

CAP TANT 68UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G686MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930G686MAA
Capacitors - Tantalum Capacitors F930G686MAA
CAP TANT 68UF 20% 4V 1206

CAP TANT 68UF 20% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F930G686MAAAVX-ND F930G686MAA F930G686MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details