AVX Corporation Capacitance Kyocera Avx F930G227MBA.

Description
Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes
Datasheet
Description
Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 60AC9748 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
60AC9748
Capacitance Kyocera Avx 60AC9748
Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes

Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC9748
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details