Kyocera Corporation Tantalum Capacitors F930G227MBA

Description
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8140-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8140-2-ND
Tantalum Capacitors 478-8140-2-ND
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8140-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8140-1-ND
Tantalum Capacitors 478-8140-1-ND
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8140-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8140-6-ND
Tantalum Capacitors 478-8140-6-ND
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V 0.7 Ohm Capacitor
59-F930G227MBA
SMD 220uF 4V 0.7 Ohm Capacitor 59-F930G227MBA
Cap Tant Solid 220uF 4V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: F930G227MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G227MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: F930G227MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G227MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G227MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F930G227MBA
Capacitors - Tantalum Capacitors F930G227MBA
CAP TANT 220UF 20% 4V 1411

CAP TANT 220UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - F930G227MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G227MBA
Tantalum Capacitors F930G227MBA
CAP TANT 220UF 20% 4V 1411

CAP TANT 220UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8140-2-ND 478-8140-6-ND 59-F930G227MBA F930G227MBA F930G227MBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 4V 0.7 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details