Kyocera Corporation Tantalum Capacitors F930G107KBA

Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8133-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8133-6-ND
Tantalum Capacitors 478-8133-6-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8133-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8133-1-ND
Tantalum Capacitors 478-8133-1-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8133-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8133-2-ND
Tantalum Capacitors 478-8133-2-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 4V 0.9 Ohm Capacitor
59-F930G107KBA
SMD 100uF 4V 0.9 Ohm Capacitor 59-F930G107KBA
Cap Tant Solid 100uF 4V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: F930G107KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G107KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 4V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: F930G107KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930G107KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F930G107KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930G107KBA
Tantalum Capacitors F930G107KBA
CAP TANT 100UF 10% 4V 1411

CAP TANT 100UF 10% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930G107KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F930G107KBA
Capacitors - Tantalum Capacitors F930G107KBA
CAP TANT 100UF 10% 4V 1411

CAP TANT 100UF 10% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8133-6-ND 478-8133-1-ND 59-F930G107KBA F930G107KBA F930G107KBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 4V 0.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details