AVX Corporation Tantalum Capacitors - F921V224MAA F921V224MAA

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037479-F921V224MAA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Capacitance: 0.22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037479-F921V224MAA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Capacitance: 0.22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921V224MAA - 1037479-F921V224MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F921V224MAA
1037479-F921V224MAA
Tantalum Capacitors - F921V224MAA 1037479-F921V224MAA
Manufacturer: AVX Corporation Win Source Part Number: 1037479-F921V224MAA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Capacitance: 0.22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1037479-F921V224MAA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.051" (1.30mm)
Mounting: SMD (SMT)
Capacitance: 0.22μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 10 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 478-8130-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8130-2-ND
Tantalum Capacitors 478-8130-2-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8130-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8130-6-ND
Tantalum Capacitors 478-8130-6-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8130-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8130-1-ND
Tantalum Capacitors 478-8130-1-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.22uF 35V 10 Ohm Capacitor
59-F921V224MAA
SMD 0.22uF 35V 10 Ohm Capacitor 59-F921V224MAA
Cap Tant Solid 0.22uF 35V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921V224MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921V224MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.22uF 35V A CASE 20%( 3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 10 Ohm 125°C T/R Product overview: F921V224MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921V224MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921V224MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921V224MAA
Capacitors - Tantalum Capacitors F921V224MAA
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Supplier's Site
Tantalum Capacitor, 0.22Uf 35V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx - 58R3247 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf 35V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx
58R3247
Tantalum Capacitor, 0.22Uf 35V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx 58R3247
TANTALUM CAPACITOR, 0.22UF 35V 10 OHM 20%, 3216-12; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF 35V 10 OHM 20%, 3216-12; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.22Uf 35V 10 Ohm 20%, 3216-12, Full Reel; Capacitance Kyocera Avx - 49H8729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.22Uf 35V 10 Ohm 20%, 3216-12, Full Reel; Capacitance Kyocera Avx
49H8729
Capacitor Tant, 0.22Uf 35V 10 Ohm 20%, 3216-12, Full Reel; Capacitance Kyocera Avx 49H8729
CAPACITOR TANT, 0.22UF 35V 10 OHM 20%, 3216-12, FULL REEL; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 0.22UF 35V 10 OHM 20%, 3216-12, FULL REEL; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F921V224MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921V224MAA
Tantalum Capacitors F921V224MAA
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037479-F921V224MAA 478-8130-2-ND 478-8130-6-ND 59-F921V224MAA F921V224MAA 58R3247 F921V224MAA
Product Name Tantalum Capacitors - F921V224MAA Tantalum Capacitors Tantalum Capacitors SMD 0.22uF 35V 10 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 0.22Uf 35V 10 Ohm 20%, 3216-12; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers