AVX Corporation Tantalum Capacitors - F921E475MAA F921E475MAA

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118154-F921E475MAA Termination: SMD/SMT Voltage Rating: 25 V Length: 3.2 mm Capacitance: 4.7 µF Tolerance: 20 % Leakage Current: 1.2 µA ESR (Equivalent Series Resistance): 7 Ω Height: 1.1 mm Width: 1.6 mm Dissipation Factor: 10 % Categories: Tantalum Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118154-F921E475MAA Termination: SMD/SMT Voltage Rating: 25 V Length: 3.2 mm Capacitance: 4.7 µF Tolerance: 20 % Leakage Current: 1.2 µA ESR (Equivalent Series Resistance): 7 Ω Height: 1.1 mm Width: 1.6 mm Dissipation Factor: 10 % Categories: Tantalum Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921E475MAA - 1118154-F921E475MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F921E475MAA
1118154-F921E475MAA
Tantalum Capacitors - F921E475MAA 1118154-F921E475MAA
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118154-F921E475MAA Termination: SMD/SMT Voltage Rating: 25 V Length: 3.2 mm Capacitance: 4.7 µF Tolerance: 20 % Leakage Current: 1.2 µA ESR (Equivalent Series Resistance): 7 Ω Height: 1.1 mm Width: 1.6 mm Dissipation Factor: 10 % Categories: Tantalum Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118154-F921E475MAA
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 3.2 mm
Capacitance: 4.7 µF
Tolerance: 20 %
Leakage Current: 1.2 µA
ESR (Equivalent Series Resistance): 7 Ω
Height: 1.1 mm
Width: 1.6 mm
Dissipation Factor: 10 %
Categories: Tantalum Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Singapore, Singapore
Product overview: F921E475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921E475MAA can be used for catalog matching and distributor lookup.

Product overview: F921E475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921E475MAA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1118154-F921E475MAA 59-F921E475MAA
Product Name Tantalum Capacitors - F921E475MAA Capacitor
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details