Kyocera Corporation Tantalum Capacitors F921E225MBA

Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921E225MBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921E225MBAAVX-ND
Tantalum Capacitors F921E225MBAAVX-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - F921E225MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921E225MBA
Tantalum Capacitors F921E225MBA
CAP TANT 2.2UF 20% 25V 1411

CAP TANT 2.2UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number F921E225MBAAVX-ND F921E225MBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers