Kyocera Corporation Tantalum Capacitors F921E105MAA

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921E105MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921E105MAAAVX-ND
Tantalum Capacitors F921E105MAAAVX-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F921E105MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921E105MAA
Capacitors - Tantalum Capacitors F921E105MAA
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - F921E105MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921E105MAA
Tantalum Capacitors F921E105MAA
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F921E105MAAAVX-ND F921E105MAA F921E105MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 380LX123M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details