0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 20Ohm
CAP TANT 0.47UF 20% 20V 0805
CAP TANT 0.47UF 20% 20V 0805
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F921D474MPAAVX-ND | F921D474MPA | F921D474MPA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |