AVX Corporation Tantalum Capacitors F921C474MPA

Description
0.47µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921C474MPAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921C474MPAAVX-ND
Tantalum Capacitors F921C474MPAAVX-ND
0.47µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

0.47µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
59-F921C474MPA
0.47UF 16V Capacitor 59-F921C474MPA
CAP TANT 0.47UF 20% 16V 0805 Product overview: F921C474MPA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C474MPA can be used for catalog matching and distributor lookup.

CAP TANT 0.47UF 20% 16V 0805 Product overview: F921C474MPA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C474MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1329167-F921C474MPA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329167-F921C474MPA
Capacitors - Tantalum Capacitors 1329167-F921C474MPA
Manufacturer: KYOCERA AVX Win Source Part Number: 1329167-F921C474MPA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 20Ohm Manufacturer Size Code: P Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: F921C474MPAAVX RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329167-F921C474MPA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 20Ohm
Manufacturer Size Code: P
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: F921C474MPAAVX
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - F921C474MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921C474MPA
Tantalum Capacitors F921C474MPA
CAP TANT 0.47UF 20% 16V 0805

CAP TANT 0.47UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921C474MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921C474MPA
Capacitors - Tantalum Capacitors F921C474MPA
CAP TANT 0.47UF 20% 16V 0805

CAP TANT 0.47UF 20% 16V 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F921C474MPAAVX-ND 59-F921C474MPA 1329167-F921C474MPA F921C474MPA F921C474MPA
Product Name Tantalum Capacitors 0.47UF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details