Kyocera Corporation Tantalum Capacitors F911A476MAAAJ6

Description
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12528-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12528-2-ND
Tantalum Capacitors 478-12528-2-ND
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F911A476MAAAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F911A476MAAAJ6
Capacitors - Tantalum Capacitors F911A476MAAAJ6
Capacitors - Tantalum Capacitors

Capacitors - Tantalum Capacitors

Supplier's Site
Cap, 47Uf, 10V, Tant, Case A; Capacitance Kyocera Avx - 99AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case A; Capacitance Kyocera Avx
99AC9237
Cap, 47Uf, 10V, Tant, Case A; Capacitance Kyocera Avx 99AC9237
CAP, 47UF, 10V, TANT, CASE A; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F91-AJ6 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE A; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F91-AJ6 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12528-2-ND F911A476MAAAJ6 99AC9237
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Uf, 10V, Tant, Case A; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers