100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm @ 100kHz
CAP TANT 100UF 20% 6.3V 1206
CAP, 100UF, 6.3V, TANT, CASE A; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F91-AJ6 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12525-2-ND | F910J107MAAAJ6 | 99AC9234 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |