500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Surface Mount Fuses 0.50A SMD Product overview: F1206A0R50FWTR from KYOCERA AVX is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F1206A0R50FWTR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FUSE, SMD, 500mA, 1206, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:Accu-Guard Series; External Depth:3.1mm RoHS Compliant: No
FUSE BOARD MNT 500MA 32VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1206A0R50FWTR-ND | 139-F1206A0R50FWTR | F1206A0R50FWTR | 53J1752 | F1206A0R50FWTR |
| Product Name | Fuses | SMD 0.50A Circuit Protection Fuse | High Speed Fuse | Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps |