Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F0805B1R25FSTR | 478-F0805B1R25FSTR-ND | F0805B1R25FSTR |
| Product Name | High Speed Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | ||
| Rated Voltage | 63 volts | 63 volts | |
| Rated Current | 1.25 amps | 1.25 amps | |
| Interrupt Rating | High |