Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Fuse Chip Fast Acting 0.25A 63V SMD Solder Pad 0805 T/R UL/cUL Product overview: F0805B0R25FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0805B0R25FSTR can be used for catalog matching and distributor lookup.
AC DC Fuse Surface Mount 0805 (2012 Metric)
AC DC Fuse Surface Mount 0805 (2012 Metric)
AC DC Fuse Surface Mount 0805 (2012 Metric)
FUSE BOARD MNT 250MA 63VAC 0805
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0805B0R25FSTR | 139-F0805B0R25FSTR | 478-11454-2-ND | F0805B0R25FSTR |
| Product Name | High Speed Fuse | SMD 0.25A 63V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Solderable (Surface Mount Technology) | |
| Rated Voltage | 63 volts | 63 volts | ||
| Rated Current | 0.2500 amps | 0.2500 amps | ||
| Interrupt Rating | High |