Kyocera Corporation Fuses F0612D5R00FWTR

Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0612 (1632 Metric)
Request a Quote Datasheet
Description
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F0612D5R00FWTR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0612 (1632 Metric)

5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0612 (1632 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
High Speed Fuse
F0612D5R00FWTR
High Speed Fuse F0612D5R00FWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Circuit Protection - Fuses - F0612D5R00FWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
F0612D5R00FWTR
Circuit Protection - Fuses F0612D5R00FWTR
FUSE BOARD MOUNT 5A 32VDC 0612

FUSE BOARD MOUNT 5A 32VDC 0612

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F0612D5R00FWTR-ND F0612D5R00FWTR F0612D5R00FWTR
Product Name Fuses High Speed Fuse Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers