AVX Corporation Connectors,Interconnects F0603G0R05FNTR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 125 V Response Time: 110ns Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.00355 Ohms
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 125 V Response Time: 110ns Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.00355 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 125 V Response Time: 110ns Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.00355 Ohms

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 125 V
Response Time: 110ns
Approval Agency: CE, CSA, PSE, UL
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.00355 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22053-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - PS1-SAC10-10POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details