AVX Corporation Fuses F0402E1R50FSTR

Description
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 478-2856-1-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 478-2856-2-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 478-2856-6-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
High Speed Fuse
F0402E1R50FSTR
High Speed Fuse F0402E1R50FSTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Circuit Protection - Fuses F0402E1R50FSTR
FUSE BOARD MOUNT 1.5A 32VDC 0402

FUSE BOARD MOUNT 1.5A 32VDC 0402

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 478-2856-1-ND F0402E1R50FSTR F0402E1R50FSTR
Product Name Fuses High Speed Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Power Fuses Transient Voltage Surge Suppression Fuses - VSS -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details