Kyocera Corporation Cap Mlcc, 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx ESD35C682K4T2A-18

Description
CAP MLCC, 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603RoHS Compliant: Yes
Description
CAP MLCC, 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Mlcc, 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65W8914 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65W8914
Cap Mlcc, 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65W8914
CAP MLCC, 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603RoHS Compliant: Yes

CAP MLCC, 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 6800Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 07X2133 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 6800Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
07X2133
Mlcc Capacitor, 6800Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 07X2133
MLCC CAPACITOR, 6800PF, 50V, X7R, 10%, 0603; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

MLCC CAPACITOR, 6800PF, 50V, X7R, 10%, 0603; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 65W8914 07X2133
Product Name Cap Mlcc, 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 6800Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details