Kyocera Corporation Crystals DT1610SB32768E0HPWAA

Description
1.6MM X 1.0MM TUNING FORK 32.768
Request a Quote Datasheet
Description
1.6MM X 1.0MM TUNING FORK 32.768
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-DT1610SB32768E0HPWAACT-ND - DigiKey
Thief River Falls, MN, United States
1.6MM X 1.0MM TUNING FORK 32.768

1.6MM X 1.0MM TUNING FORK 32.768

Buy Now Datasheet
Crystals - 478-DT1610SB32768E0HPWAATR-ND - DigiKey
Thief River Falls, MN, United States
1.6MM X 1.0MM TUNING FORK 32.768

1.6MM X 1.0MM TUNING FORK 32.768

Buy Now Datasheet
Crystals - 478-DT1610SB32768E0HPWAADKR-ND - DigiKey
Thief River Falls, MN, United States
1.6MM X 1.0MM TUNING FORK 32.768

1.6MM X 1.0MM TUNING FORK 32.768

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-DT1610SB32768E0HPWAACT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details