30W SMA coaxial termination for RF applications, designed for DC to 6 GHz operation with a maximum VSWR of 1.25 and 50 Ω impedance. The unit features an SMA male connector and is rated for 30W power handling. Dimensions are 85.0 mm maximum length with a 0.54 mm diameter reference feature, and general mechanical tolerance is ±2%. Suitable for military, space, and commercial use.
30W 6GHz SMA Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT30AS6 |
| Product Name | 30W 6GHz SMA Coaxial Termination |
| Terminator Type | Coaxial Terminator |