Kyocera Corporation Crystals CX3225SB21948D0FPSCC

Description
3.2MM X 2.5MM CRYSTAL 21.948717M
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 21.948717M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225SB21948D0FPSCCTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 21.948717M

3.2MM X 2.5MM CRYSTAL 21.948717M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225SB21948D0FPSCCTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6720309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details