Kyocera Corporation Crystals CX3225SB18432P0FPQCC

Description
3.2MM X 2.5MM CRYSTAL 18.432MHZ
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 18.432MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225SB18432P0FPQCCDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 18.432MHZ

3.2MM X 2.5MM CRYSTAL 18.432MHZ

Buy Now Datasheet
Crystals - 478-CX3225SB18432P0FPQCCTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 18.432MHZ

3.2MM X 2.5MM CRYSTAL 18.432MHZ

Buy Now Datasheet
Crystals - 478-CX3225SB18432P0FPQCCCT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 18.432MHZ

3.2MM X 2.5MM CRYSTAL 18.432MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225SB18432P0FPQCCDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details