Kyocera Corporation Crystals, Oscillators, Resonators - Crystals CX3225SA40000D0PTWCC

Description
Win Source Part Number: 1188537-CX3225SA4000 0D0PTWCC Category: Crystals, Oscillators, Resonators>Crystals Series: CX3225SA, Kyocera Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX Other Names: 1253-2043-6-ND,1253- 2043-1,478-CX3225SA4 0000D0PTWCCCT,478-CX 3225SA40000D0PTWCCDK R,478-CX3225SA40000D 0PTWCC,1253-2043-6,1 253-2043-1-ND,478-CX 3225SA40000D0PTWCCTR ,1253-2043-2,1253-20 43-2-ND,478-CX3225SA 40000D0PTWCC-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1188537-CX3225SA4000 0D0PTWCC Category: Crystals, Oscillators, Resonators>Crystals Series: CX3225SA, Kyocera Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX Other Names: 1253-2043-6-ND,1253- 2043-1,478-CX3225SA4 0000D0PTWCCCT,478-CX 3225SA40000D0PTWCCDK R,478-CX3225SA40000D 0PTWCC,1253-2043-6,1 253-2043-1-ND,478-CX 3225SA40000D0PTWCCTR ,1253-2043-2,1253-20 43-2-ND,478-CX3225SA 40000D0PTWCC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1188537-CX3225SA40000D0PTWCC - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1188537-CX3225SA40000D0PTWCC
Crystals, Oscillators, Resonators - Crystals 1188537-CX3225SA40000D0PTWCC
Win Source Part Number: 1188537-CX3225SA4000 0D0PTWCC Category: Crystals, Oscillators, Resonators>Crystals Series: CX3225SA, Kyocera Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX Other Names: 1253-2043-6-ND,1253- 2043-1,478-CX3225SA4 0000D0PTWCCCT,478-CX 3225SA40000D0PTWCCDK R,478-CX3225SA40000D 0PTWCC,1253-2043-6,1 253-2043-1-ND,478-CX 3225SA40000D0PTWCCTR ,1253-2043-2,1253-20 43-2-ND,478-CX3225SA 40000D0PTWCC-ND

Win Source Part Number: 1188537-CX3225SA40000D0PTWCC
Category: Crystals, Oscillators, Resonators>Crystals
Series: CX3225SA, Kyocera
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Tolerance: ±50ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: KYOCERA AVX
Other Names: 1253-2043-6-ND,1253-2043-1,478-CX3225SA40000D0PTWCCCT,478-CX3225SA40000D0PTWCCDKR,478-CX3225SA40000D0PTWCC,1253-2043-6,1253-2043-1-ND,478-CX3225SA40000D0PTWCCTR,1253-2043-2,1253-2043-2-ND,478-CX3225SA40000D0PTWCC-ND

Buy Now Datasheet
Crystals - 478-CX3225SA40000D0PTWCCTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225SA40000D0PTWCCCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225SA40000D0PTWCCDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals
Product Number 1188537-CX3225SA40000D0PTWCC 478-CX3225SA40000D0PTWCCTR-ND CX3225SA40000D0PTWCC CX3225SA40000D0PTWCC
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz 40 MHz
Frequency Tolerance 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217CIPI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 530BC25M0000DG - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 25 MHz
Frequency Stability 7 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Programmable Timers and Oscillators - CD4536BPWE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers