40MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 478-CX3225GA40000D0PTVZ1TR-ND | CX3225GA40000D0PTVZ1 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 150 ppm | |
| Load Capacitance | 8 pF | 8 pF |