Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
KYOCERA CORPORATION
CX3225GA32000P0HPQCC -- CRYSTALS
Kyocera Corporation
Crystals
CX3225GA32000P0HPQCC
Description
3.2MM X 2.5MM CRYSTAL 32MHZ 18PF
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3.2MM X 2.5MM CRYSTAL 32MHZ 18PF
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Crystals
478-CX3225GA32000P0HPQCCTR-ND
Crystals
478-CX3225GA32000P0HPQCCTR-ND
3.2MM X 2.5MM CRYSTAL 32MHZ 18PF
3.2MM X 2.5MM CRYSTAL 32MHZ 18PF
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Crystals
Product Number
478-CX3225GA32000P0HPQCCTR-ND
Product Name
Crystals
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Surface Mount Crystals
ECS-100-10-30B-CKL-TR
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
10 MHz
View Details
2
suppliers
Micro Crystal AG
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF
CC5V-T1A 32.768KHZ +-20PPM 12.5PF
Specs
Package / Form Factor
Surface Mount; SMD/SMT
Features / Standards
RoHS
Frequency
0.0328 MHz
View Details
RS Components, Ltd.
Crystal Oscillators
8136220
Specs
Package / Form Factor
Smd
Features / Standards
RoHS
Frequency Stability
25 ppm
View Details
Interquip Electronics Co., Ltd.
Resonator
SMCE-3225 40MHz
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details