Kyocera Corporation Crystals CX3225GA27000H0HSSCC

Description
3.2MM X 2.5MM CRYSTAL 27MHZ 12PF
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 27MHZ 12PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225GA27000H0HSSCCTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 27MHZ 12PF

3.2MM X 2.5MM CRYSTAL 27MHZ 12PF

Buy Now Datasheet
Crystals - 478-CX3225GA27000H0HSSCCCT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 27MHZ 12PF

3.2MM X 2.5MM CRYSTAL 27MHZ 12PF

Buy Now Datasheet
Crystals - 478-CX3225GA27000H0HSSCCDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 27MHZ 12PF

3.2MM X 2.5MM CRYSTAL 27MHZ 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225GA27000H0HSSCCTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X228-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 1734463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details