Kyocera Corporation Crystals CX3225CA40000H0HPSHH

Description
3.2MM X 2.5MM CRYSTAL 40MHZ 12PF
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 40MHZ 12PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225CA40000H0HPSHHTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 40MHZ 12PF

3.2MM X 2.5MM CRYSTAL 40MHZ 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225CA40000H0HPSHHTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-DU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1734314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details