Kyocera Corporation Crystals, Oscillators, Resonators - Crystals CX3225CA40000D0HSSCC

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1328332-CX3225CA4000 0D0HSSCC Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: Surface Mount Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 125°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Other Part Number: 1254-1148-6-ND,478-C X3225CA40000D0HSSCCC T,478-CX3225CA40000D 0HSSCC-ND,1254-1148- 1-ND,478-CX3225CA400 00D0HSSCC,1253-1148- 1-ND,1253-1148-6-ND, 1253-1148-2-ND,1253- 1148-1,1253-1148-2,1 254-1148-1,478-CX322 5CA40000D0HSSCCTR,47 8-CX3225CA40000D0HSS CCDKR,1253-1148-6,12 54-1148-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1328332-CX3225CA4000 0D0HSSCC Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: Surface Mount Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 125°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Other Part Number: 1254-1148-6-ND,478-C X3225CA40000D0HSSCCC T,478-CX3225CA40000D 0HSSCC-ND,1254-1148- 1-ND,478-CX3225CA400 00D0HSSCC,1253-1148- 1-ND,1253-1148-6-ND, 1253-1148-2-ND,1253- 1148-1,1253-1148-2,1 254-1148-1,478-CX322 5CA40000D0HSSCCTR,47 8-CX3225CA40000D0HSS CCDKR,1253-1148-6,12 54-1148-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1328332-CX3225CA40000D0HSSCC - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328332-CX3225CA40000D0HSSCC
Crystals, Oscillators, Resonators - Crystals 1328332-CX3225CA40000D0HSSCC
Manufacturer: KYOCERA AVX Win Source Part Number: 1328332-CX3225CA4000 0D0HSSCC Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Mounting: Surface Mount Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 125°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Other Part Number: 1254-1148-6-ND,478-C X3225CA40000D0HSSCCC T,478-CX3225CA40000D 0HSSCC-ND,1254-1148- 1-ND,478-CX3225CA400 00D0HSSCC,1253-1148- 1-ND,1253-1148-6-ND, 1253-1148-2-ND,1253- 1148-1,1253-1148-2,1 254-1148-1,478-CX322 5CA40000D0HSSCCTR,47 8-CX3225CA40000D0HSS CCDKR,1253-1148-6,12 54-1148-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1328332-CX3225CA40000D0HSSCC
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Mounting: Surface Mount
Ratings: AEC-Q200
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Other Part Number: 1254-1148-6-ND,478-CX3225CA40000D0HSSCCCT,478-CX3225CA40000D0HSSCC-ND,1254-1148-1-ND,478-CX3225CA40000D0HSSCC,1253-1148-1-ND,1253-1148-6-ND,1253-1148-2-ND,1253-1148-1,1253-1148-2,1254-1148-1,478-CX3225CA40000D0HSSCCTR,478-CX3225CA40000D0HSSCCDKR,1253-1148-6,1254-1148-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystals - 478-CX3225CA40000D0HSSCCTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225CA40000D0HSSCCDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225CA40000D0HSSCCCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site Datasheet
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1328332-CX3225CA40000D0HSSCC 478-CX3225CA40000D0HSSCCTR-ND CX3225CA40000D0HSSCC CX3225CA40000D0HSSCC
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 40 MHz 40 MHz 40 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC229-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-800-719+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
SN74LS628 Voltage-controlled oscillator - SN74LS628D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
2 suppliers