Kyocera Corporation Automotive SMD 30MHz 8pF Clock and Timing IC CX3225CA30000D0HSSCC

Description
Crystal 30MHz ±20ppm (Tol) ±50ppm (Stability) 8pF FUND 100Ohm Automotive AEC-Q200 4-Pin SMD T/R Product overview: CX3225CA30000D0HSSCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 30MHz, 8pF, 100Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, SMD, 30MHz, 8pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX3225CA30000D0H SSCC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Crystal 30MHz ±20ppm (Tol) ±50ppm (Stability) 8pF FUND 100Ohm Automotive AEC-Q200 4-Pin SMD T/R Product overview: CX3225CA30000D0HSSCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 30MHz, 8pF, 100Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, SMD, 30MHz, 8pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX3225CA30000D0H SSCC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 30MHz 8pF Clock and Timing IC
171-CX3225CA30000D0HSSCC
Automotive SMD 30MHz 8pF Clock and Timing IC 171-CX3225CA30000D0HSSCC
Crystal 30MHz ±20ppm (Tol) ±50ppm (Stability) 8pF FUND 100Ohm Automotive AEC-Q200 4-Pin SMD T/R Product overview: CX3225CA30000D0HSSCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 30MHz, 8pF, 100Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, SMD, 30MHz, 8pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX3225CA30000D0H SSCC can be used for catalog matching and distributor lookup.

Crystal 30MHz ±20ppm (Tol) ±50ppm (Stability) 8pF FUND 100Ohm Automotive AEC-Q200 4-Pin SMD T/R Product overview: CX3225CA30000D0HSSCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 30MHz, 8pF, 100Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, SMD, 30MHz, 8pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX3225CA30000D0HSSCC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-CX3225CA30000D0HSSCC
Product Name Automotive SMD 30MHz 8pF Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CTP/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers