Kyocera Corporation Crystals CX3225CA27000P0HPSHH

Description
3.2MM X 2.5MM CRYSTAL 27MHZ 18PF
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 27MHZ 18PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225CA27000P0HPSHHTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 27MHZ 18PF

3.2MM X 2.5MM CRYSTAL 27MHZ 18PF

Buy Now Datasheet
Crystals - 478-CX3225CA27000P0HPSHHDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 27MHZ 18PF

3.2MM X 2.5MM CRYSTAL 27MHZ 18PF

Buy Now Datasheet
Crystals - 478-CX3225CA27000P0HPSHHCT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 27MHZ 18PF

3.2MM X 2.5MM CRYSTAL 27MHZ 18PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225CA27000P0HPSHHTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6720624 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-100-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers