Kyocera Corporation Crystals CX2520DB19200D0FLJC2

Description
19.2MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2520DB19200D0FLJC2TR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 19.2000MHZ 8PF SMD

CRYSTAL 19.2000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 478-CX2520DB19200D0FLJC2TR-ND CX2520DB19200D0FLJC2
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal, Smd, Met, 32.768Khz 6.0; Frequency Nom Micro Crystal - 94M8460 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details