Kyocera Corporation Crystals CX2016SA40000D0PSRG1

Description
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA40000D0PSRG1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA40000D0PSRG1TR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6727613 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Units - 1734326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details