Kyocera Corporation Crystals CX2016SA30000D0FPLG1

Description
2.05X1.65X0.45MM SIZE, 30MHZ, +/
Request a Quote Datasheet
Description
2.05X1.65X0.45MM SIZE, 30MHZ, +/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA30000D0FPLG1TR-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 30MHZ, +/

2.05X1.65X0.45MM SIZE, 30MHZ, +/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA30000D0FPLG1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Through Hole Crystals - ECS-110.5-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 6719561 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details