Kyocera Corporation Crystals CX2016SA27120B0QLSG1

Description
2.0MM X 1.6MM CRYSTAL 27.12MHZ 6
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 27.12MHZ 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA27120B0QLSG1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27.12MHZ 6

2.0MM X 1.6MM CRYSTAL 27.12MHZ 6

Buy Now Datasheet
Crystals - 478-CX2016SA27120B0QLSG1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27.12MHZ 6

2.0MM X 1.6MM CRYSTAL 27.12MHZ 6

Buy Now Datasheet
Crystals - 478-CX2016SA27120B0QLSG1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 27.12MHZ 6

2.0MM X 1.6MM CRYSTAL 27.12MHZ 6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA27120B0QLSG1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - XC574CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details