Kyocera Corporation Crystals CX2016FB50000B0FZZH1

Description
2.0MM X 1.6MM 50MHZ 6PF, +/-10PP
Request a Quote Datasheet
Description
2.0MM X 1.6MM 50MHZ 6PF, +/-10PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB50000B0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 6PF, +/-10PP

2.0MM X 1.6MM 50MHZ 6PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB50000B0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 6PF, +/-10PP

2.0MM X 1.6MM 50MHZ 6PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB50000B0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 6PF, +/-10PP

2.0MM X 1.6MM 50MHZ 6PF, +/-10PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB50000B0FZZH1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Units - 8149507P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 8 MHz
View Details