Kyocera Corporation SMD 40MHz 8pF 50Ohm Clock and Timing IC CX2016DB40000D0FLJCC

Description
Crystal 40MHz ±10ppm (Tol) ±15ppm (Stability) 8pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB40000D0FLJCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 8pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHz, 8pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB40000D0F LJCC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Crystal 40MHz ±10ppm (Tol) ±15ppm (Stability) 8pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB40000D0FLJCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 8pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHz, 8pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB40000D0F LJCC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 40MHz 8pF 50Ohm Clock and Timing IC - 171-CX2016DB40000D0FLJCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40MHz 8pF 50Ohm Clock and Timing IC
171-CX2016DB40000D0FLJCC
SMD 40MHz 8pF 50Ohm Clock and Timing IC 171-CX2016DB40000D0FLJCC
Crystal 40MHz ±10ppm (Tol) ±15ppm (Stability) 8pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB40000D0FLJCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 8pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHz, 8pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB40000D0F LJCC can be used for catalog matching and distributor lookup.

Crystal 40MHz ±10ppm (Tol) ±15ppm (Stability) 8pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB40000D0FLJCC from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 8pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHz, 8pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB40000D0FLJCC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-CX2016DB40000D0FLJCC
Product Name SMD 40MHz 8pF 50Ohm Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Clock and Timing IC - 728-SI51218-A06431-GM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bag
Supply Voltage 2.25 to 3.63 volts
View Details
2 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Dual High Speed Micropower Timer - ALD2502PBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 12 volts
View Details
2 suppliers