Kyocera Corporation Crystals CX2016DB38400C0WPLA2

Description
38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB38400C0WPLA2TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB38400C0WPLA2CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB38400C0WPLA2DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.4000MHZ 7PF SMD

CRYSTAL 38.4000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 478-CX2016DB38400C0WPLA2TR-ND CX2016DB38400C0WPLA2
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735828 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-20-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details