Kyocera Corporation Crystals CX2016DB25000D0FLJC2

Description
25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB25000D0FLJC2TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB25000D0FLJC2CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB25000D0FLJC2DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 478-CX2016DB25000D0FLJC2TR-ND CX2016DB25000D0FLJC2
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm; Frequency Nom Micro Crystal - 94M6637 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 to 30 MHz
View Details
Crystal Resonators with Built-in Thermistor - THR-1612 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 26 to 76.8 MHz
View Details