AVX Corporation Crystals CX-96F-040.000-E0107

Description
40MHz Crystal 15pF 25 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz Crystal 15pF 25 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX-96F-040.000-E0107TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz Crystal 15pF 25 Ohms 4-SMD, No Lead

40MHz Crystal 15pF 25 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 40Mhz, 15Pf, 5 X 3.2Mm; Frequency Nom Kyocera Avx - 78R4149 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 15Pf, 5 X 3.2Mm; Frequency Nom Kyocera Avx
78R4149
Crystal, 40Mhz, 15Pf, 5 X 3.2Mm; Frequency Nom Kyocera Avx 78R4149
CRYSTAL, 40MHZ, 15PF, 5 X 3.2MM; Frequency Nom:40MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:-; Load Capacitance:15pF; Frequency Tolerance + / -:18ppm; Product Range:CX-96F Series; Operating Temperature Min:0°C RoHS Compliant: Yes

CRYSTAL, 40MHZ, 15PF, 5 X 3.2MM; Frequency Nom:40MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:-; Load Capacitance:15pF; Frequency Tolerance + / -:18ppm; Product Range:CX-96F Series; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 478-CX-96F-040.000-E0107TR-ND 78R4149
Product Name Crystals Crystal, 40Mhz, 15Pf, 5 X 3.2Mm; Frequency Nom Kyocera Avx
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 18 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 7960485 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details