AVX Corporation Tantalum Capacitor, 10Uf, 35V, Smd 10%; Capacitance Kyocera Avx CWR29MC106KBHZ

Description
TANTALUM CAPACITOR, 10UF, 35V, SMD 10%; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:550mA RoHS Compliant: No
Description
TANTALUM CAPACITOR, 10UF, 35V, SMD 10%; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:550mA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 35V, Smd 10%; Capacitance Kyocera Avx - 53J1552 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, Smd 10%; Capacitance Kyocera Avx
53J1552
Tantalum Capacitor, 10Uf, 35V, Smd 10%; Capacitance Kyocera Avx 53J1552
TANTALUM CAPACITOR, 10UF, 35V, SMD 10%; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:550mA RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 35V, SMD 10%; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:550mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53J1552
Product Name Tantalum Capacitor, 10Uf, 35V, Smd 10%; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details