Kyocera Corporation Tantalum Capacitors CWR29JC476KCHC\\W

Description
47µF Molded Tantalum Capacitors 20V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1367-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1367-ND
Tantalum Capacitors 1010-1367-ND
47µF Molded Tantalum Capacitors 20V 2915 (7338 Metric) 180mOhm

47µF Molded Tantalum Capacitors 20V 2915 (7338 Metric) 180mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1010-1367-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 105SMH050MHR - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers