Kyocera Corporation Tantalum Capacitors CWR29HB476JCGZ

Description
47µF Molded Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1105-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1105-ND
Tantalum Capacitors 1010-1105-ND
47µF Molded Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

47µF Molded Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29HB476JCGZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29HB476JCGZ
Capacitors - Tantalum Capacitors CWR29HB476JCGZ
CAP TANT 47UF 5% 15V 2711

CAP TANT 47UF 5% 15V 2711

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 43X6679 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
43X6679
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 43X6679
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1105-ND CWR29HB476JCGZ 43X6679
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details