Kyocera Corporation Tantalum Capacitors CWR29FC686KCGB

Description
68µF Molded Tantalum Capacitors 10V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1098-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1098-ND
Tantalum Capacitors 1010-1098-ND
68µF Molded Tantalum Capacitors 10V 2711 (6728 Metric) 275mOhm

68µF Molded Tantalum Capacitors 10V 2711 (6728 Metric) 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29FC686KCGB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29FC686KCGB
Capacitors - Tantalum Capacitors CWR29FC686KCGB
CAP TANT 68UF 10% 10V 2711

CAP TANT 68UF 10% 10V 2711

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 65M0226 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
65M0226
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 65M0226
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1098-ND CWR29FC686KCGB 65M0226
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details