Kyocera Corporation Tantalum Capacitors CWR19MB106KBHC

Description
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 900mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1293-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1293-ND
Tantalum Capacitors 1010-1293-ND
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 900mOhm

10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR19MB106KBHC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR19MB106KBHC
Capacitors - Tantalum Capacitors CWR19MB106KBHC
CAP TANT 10UF 10% 35V 2915

CAP TANT 10UF 10% 35V 2915

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 65M0026 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
65M0026
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 65M0026
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1293-ND CWR19MB106KBHC 65M0026
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details