Kyocera Corporation Tantalum Capacitors CWR19JC226JBGZ

Description
22µF Molded Tantalum Capacitors 20V 2711 (6728 Metric) 2.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2711 (6728 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1078-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1078-ND
Tantalum Capacitors 1010-1078-ND
22µF Molded Tantalum Capacitors 20V 2711 (6728 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 20V 2711 (6728 Metric) 2.5Ohm

Buy Now Datasheet
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 54Y3006 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
54Y3006
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 54Y3006
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - CWR19JC226JBGZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR19JC226JBGZ
Capacitors - Tantalum Capacitors CWR19JC226JBGZ
CAP TANT 22UF 5% 20V 2711

CAP TANT 22UF 5% 20V 2711

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1078-ND 54Y3006 CWR19JC226JBGZ
Product Name Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers