AVX Corporation Tantalum Capacitor, 15Uf, 25V, Smd 10%; Capacitance Kyocera Avx CWR09KC156KB

Description
TANTALUM CAPACITOR, 15UF, 25V, SMD 10%; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:390mA RoHS Compliant: No
Description
TANTALUM CAPACITOR, 15UF, 25V, SMD 10%; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:390mA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 15Uf, 25V, Smd 10%; Capacitance Kyocera Avx - 02E9031 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 25V, Smd 10%; Capacitance Kyocera Avx
02E9031
Tantalum Capacitor, 15Uf, 25V, Smd 10%; Capacitance Kyocera Avx 02E9031
TANTALUM CAPACITOR, 15UF, 25V, SMD 10%; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:390mA RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 25V, SMD 10%; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:390mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02E9031
Product Name Tantalum Capacitor, 15Uf, 25V, Smd 10%; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details