AVX Corporation Capacitance Kyocera Avx CWR09JC225JBB.

Description
Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 5%; ESR:5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:130mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No
Datasheet
Description
Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 5%; ESR:5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:130mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 60AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
60AC8496
Capacitance Kyocera Avx 60AC8496
Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 5%; ESR:5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:130mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 5%; ESR:5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:130mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC8496
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers