Kyocera Corporation Tantalum Capacitors CWR09FC476KBA

Description
47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1298-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1298-ND
Tantalum Capacitors 1010-1298-ND
47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 900mOhm

47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 900mOhm

Buy Now Datasheet
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 88H5402 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
88H5402
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 88H5402
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - CWR09FC476KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09FC476KBA
Capacitors - Tantalum Capacitors CWR09FC476KBA
CAP TANT 47UF 10% 10V 2915

CAP TANT 47UF 10% 10V 2915

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1298-ND 88H5402 CWR09FC476KBA
Product Name Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details