Kyocera Corporation Tantalum Capacitors CWR09FC475KB

Description
4.7µF Molded Tantalum Capacitors 10V 1510 (3825 Metric) 4.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1510 (3825 Metric) 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1041-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1041-ND
Tantalum Capacitors 1010-1041-ND
4.7µF Molded Tantalum Capacitors 10V 1510 (3825 Metric) 4.5Ohm

4.7µF Molded Tantalum Capacitors 10V 1510 (3825 Metric) 4.5Ohm

Buy Now Datasheet
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 92H5764 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
92H5764
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 92H5764
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - CWR09FC475KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09FC475KB
Capacitors - Tantalum Capacitors CWR09FC475KB
CAP TANT 4.7UF 10% 10V 1510

CAP TANT 4.7UF 10% 10V 1510

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1041-ND 92H5764 CWR09FC475KB
Product Name Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details